Daemar Inc. LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs LC-0237-Z3X

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - LC-0237-Z3X - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
LC-0237-Z3X
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs LC-0237-Z3X
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0237-Z3X
Product Name LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 3050 lbs (1383 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DAYP-L8-32 - Festo Corporation
Specs
Design Units Metric
View Details
Retaining Ring - EK-37 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CL-412 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 16040 lbs (7274 kg)
View Details