The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | LC-0150-H |
| Product Name | LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled; Interlocking |
| Ring Load | 1250 lbs (567 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |