Daemar Inc. LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0125-H

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs - LC-0125-H - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
LC-0125-H
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0125-H
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0125-H
Product Name LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 1250 lbs (567 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Beryllium Copper external retaining ring for 0.219
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 110 lbs (49.89 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Shock absorber retainer - DAYP-E21-70 - Festo Corporation
Specs
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-156 (40mm Bore) - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 6350 lbs (2880 kg)
View Details