Daemar Inc. LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs LC-0098-Z3X

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - LC-0098-Z3X - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
LC-0098-Z3X
LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs LC-0098-Z3X
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0098-Z3X
Product Name LC - External Interlocking Ring > LC-Z3X - External Interlocking Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 1250 lbs (567 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

16mm Shaft Dia. External Retaining, with a 996kg Thrust Strength. - MD0471MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 2196 lbs (996 kg)
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - DADP-DGC-40-GF - Festo Corporation
Specs
Design Units Metric
Material Aluminum Anodized
View Details
Radially Assembled Retaining Rings - C-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
View Details