Daemar Inc. LC - External Interlocking Ring > LC-ZD - External Interlocking Ring ~ Zinc Dichromate Disc Springs LC-0050-ZD

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-ZD - External Interlocking Ring ~ Zinc Dichromate Disc Springs - LC-0050-ZD - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-ZD - External Interlocking Ring ~ Zinc Dichromate Disc Springs
LC-0050-ZD
LC - External Interlocking Ring > LC-ZD - External Interlocking Ring ~ Zinc Dichromate Disc Springs LC-0050-ZD
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0050-ZD
Product Name LC - External Interlocking Ring > LC-ZD - External Interlocking Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 610 lbs (277 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring installation - WKT-662 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-20 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2836699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.7874 inch (20 mm)
View Details
Spiral Retaining Rings - CLM-9 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details