Daemar Inc. KP-SH Series, Masking Die Cuts KP-SH-01875

Description
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
KP-SH Series, Masking Die Cuts - KP-SH-01875 - Daemar Inc.
Lawrenceville, GA, USA
KP-SH Series, Masking Die Cuts
KP-SH-01875
KP-SH Series, Masking Die Cuts KP-SH-01875
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Polyimide Discs -

Description
Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core.

Recommended for
Electrical insulation, Wave soldering, Masking of circuit boards

Temperature Range
Maximum temperature 500 ºF (260 ºC)

Availability
In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number KP-SH-01875
Product Name KP-SH Series, Masking Die Cuts
Color AMBER
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-0375 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 8326290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Clear
Adhesive Silicone
Width 0.9843 inches (25 mm)
View Details
Printed Circuit Board Solder Masking - SP150-3 - Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0035 inches (0.0889 mm)
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 to 2.83 inches (12 to 72 mm)
View Details