Polyimide Discs -
Description
Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core.
Recommended for
Electrical insulation, Wave soldering, Masking of circuit boards
Temperature Range
Maximum temperature 500 ºF (260 ºC)
Availability
In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:
Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
| Daemar Inc. | |
|---|---|
| Product Category | Masking Tapes |
| Product Number | KP-SH-01625 |
| Product Name | KP-SH Series, Masking Die Cuts |
| Color | AMBER |