Daemar Inc. KP-SH Series, Masking Die Cuts KP-SH-00312

Description
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
KP-SH Series, Masking Die Cuts - KP-SH-00312 - Daemar Inc.
Lawrenceville, GA, USA
KP-SH Series, Masking Die Cuts
KP-SH-00312
KP-SH Series, Masking Die Cuts KP-SH-00312
Polyimide Discs - Description Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Polyimide Discs -

Description
Polyimide Discs are made from #22 Polyimide tape which is a high temperature film tape used for electrical and thermal insulation. The silicone adhesive means the tape has excellent release properties. Discs are provided on a liner, which is wound on a core.

Recommended for
Electrical insulation, Wave soldering, Masking of circuit boards

Temperature Range
Maximum temperature 500 ºF (260 ºC)

Availability
In addition to these discs, #22 Polyimide tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number KP-SH-00312
Product Name KP-SH Series, Masking Die Cuts
Color AMBER
Unlock Full Specs
to access all available technical data

Similar Products

3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
View Details
8 DAY Release Paper Masking Tape - CP20 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0061 inches (0.1549 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0750 - Caplugs
Specs
Materials of Construction Polyester
View Details