Daemar Inc. KD11-SH Series, Tape KD11-50MM

Description
KD11 Crepe Paper Tape - Purpose KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
KD11 Crepe Paper Tape - Purpose KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
KD11-SH Series, Tape - KD11-50MM - Daemar Inc.
Lawrenceville, GA, USA
KD11-SH Series, Tape
KD11-50MM
KD11-SH Series, Tape KD11-50MM
KD11 Crepe Paper Tape - Purpose KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

KD11 Crepe Paper Tape -

Purpose
KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line.

Recommended for
Spray painting

Temperature Range
Maximum temperature 300 ºF (149 ºC)

Availability
Available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number KD11-50MM
Product Name KD11-SH Series, Tape
Color OFF-WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details