Daemar Inc. KD-SH Series, Masking Die Cuts KD-SH-05000

Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
KD-SH Series, Masking Die Cuts - KD-SH-05000 - Daemar Inc.
Lawrenceville, GA, USA
KD-SH Series, Masking Die Cuts
KD-SH-05000
KD-SH Series, Masking Die Cuts KD-SH-05000
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Kwiky Dot™ Discs -

Description
KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application.

Recommended for
Spray painting

Temperature Range
Maximum temperature 300 ºF (149 ºC)

Availability
In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number KD-SH-05000
Product Name KD-SH Series, Masking Die Cuts
Color OFF WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Rubber
Materials of Construction Paper
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
Peel 2.12 lbs/in (3.72 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
View Details
Plasm Spray Masking Tape - 500-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Silicone Rubber/Glass Cloth
Materials of Construction Cloth / Fabric; Rubber; Silicone
Thickness 0.0160 inches (0.4064 mm)
View Details