Daemar Inc. KD-SH Series, Masking Die Cuts KD-SH-02500

Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
KD-SH Series, Masking Die Cuts - KD-SH-02500 - Daemar Inc.
Lawrenceville, GA, USA
KD-SH Series, Masking Die Cuts
KD-SH-02500
KD-SH Series, Masking Die Cuts KD-SH-02500
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Kwiky Dot™ Discs -

Description
KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application.

Recommended for
Spray painting

Temperature Range
Maximum temperature 300 ºF (149 ºC)

Availability
In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number KD-SH-02500
Product Name KD-SH Series, Masking Die Cuts
Color OFF WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.19 lbs/in (3.83 N/cm)
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
Highly Creped Paper Masking Tape - 4319 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0148 inches (0.3759 mm)
View Details