Kwiky Dot™ Discs -
Description
KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application.
Recommended for
Spray painting
Temperature Range
Maximum temperature 300 ºF (149 ºC)
Availability
In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:
Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
| Daemar Inc. | |
|---|---|
| Product Category | Masking Tapes |
| Product Number | KD-SH-02000 |
| Product Name | KD-SH Series, Masking Die Cuts |
| Color | OFF WHITE |