Daemar Inc. KD-SH Series, Masking Die Cuts KD-SH-01000

Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
KD-SH Series, Masking Die Cuts - KD-SH-01000 - Daemar Inc.
Lawrenceville, GA, USA
KD-SH Series, Masking Die Cuts
KD-SH-01000
KD-SH Series, Masking Die Cuts KD-SH-01000
Kwiky Dot™ Discs - Description KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application. Recommended for Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Kwiky Dot™ Discs -

Description
KD Kwicky Dot™ Discs are manufactured from KD11. KD11 is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Diameters between 3/16" and 1" are overlapped for rapid application.

Recommended for
Spray painting

Temperature Range
Maximum temperature 300 ºF (149 ºC)

Availability
In addition to these discs, KD11 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number KD-SH-01000
Product Name KD-SH Series, Masking Die Cuts
Color OFF WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Conformal Coating Mask - M897 - Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0030 inches (0.0762 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0500 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
View Details
Masking Tapes - 677036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details