Daemar Inc. IN - Internal Retaining Rings IN-0354

Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches
Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
IN - Internal Retaining Rings - IN-0354 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0354
IN - Internal Retaining Rings IN-0354
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site
IN - Internal Retaining Rings - IN-0354 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0354
IN - Internal Retaining Rings IN-0354
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc. Daemar Inc.
Product Category Retaining Rings and Snap Rings Retaining Rings and Snap Rings
Product Number IN-0354 IN-0354
Product Name IN - Internal Retaining Rings IN - Internal Retaining Rings
Ring Type Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FH-076 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-362 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 24340 lbs (11039 kg)
View Details