IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches
IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches
| Daemar Inc. | Daemar Inc. | |
|---|---|---|
| Product Category | Retaining Rings and Snap Rings | Retaining Rings and Snap Rings |
| Product Number | IN-0315 | IN-0315 |
| Product Name | IN - Internal Retaining Rings | IN - Internal Retaining Rings |
| Ring Type | Internal | Internal |