Daemar Inc. IN - Internal Retaining Rings IN-0212

Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches
Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
IN - Internal Retaining Rings - IN-0212 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0212
IN - Internal Retaining Rings IN-0212
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number IN-0212
Product Name IN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Snap Ring - DNK-100 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retainer - EAYH-L2-125-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-25 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 190 lbs (86.17 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details