Daemar Inc. IN - Internal Retaining Rings IN-0206

Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches
Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
IN - Internal Retaining Rings - IN-0206 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0206
IN - Internal Retaining Rings IN-0206
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site
IN - Internal Retaining Rings - IN-0206 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0206
IN - Internal Retaining Rings IN-0206
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc. Daemar Inc.
Product Category Retaining Rings and Snap Rings Retaining Rings and Snap Rings
Product Number IN-0206 IN-0206
Product Name IN - Internal Retaining Rings IN - Internal Retaining Rings
Ring Type Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spiral Retaining Ring - wave spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
Retaining ring - CQSR-12 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Spiral Retaining Rings - CL-400 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 13010 lbs (5900 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details