Daemar Inc. IN - Internal Retaining Rings IN-0185

Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches
Description
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
IN - Internal Retaining Rings - IN-0185 - Daemar Inc.
Lawrenceville, GA, USA
IN - Internal Retaining Rings
IN-0185
IN - Internal Retaining Rings IN-0185
IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10" Size Range: 1.750 - 10.00 inches

IN series internal notched rings for housing applications.
For housing diameters ranging from 1.750" to 10"
Size Range: 1.750 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number IN-0185
Product Name IN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth Edge Elastic Retaining Ring - smooth edge elastic retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Shock absorber retainer - DAYP-E21-110 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CG-175 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 6190 lbs (2807 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details