Daemar Inc. Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) HS-70

Description
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black
Description
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black

Suppliers

Company
Product
Description
Supplier Links
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) - HS-70 - Daemar Inc.
Lawrenceville, GA, USA
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve)
HS-70
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) HS-70
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black

The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products.

  • Reduces damage to hoses when exposed to critical conditions
  • Prevents oil spill when severe damages or malfunctions occur
  • Protects hydraulic hoses from extreme temperature conditions

Material: Woven Textile Sheath
Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Sleeving
Product Number HS-70
Product Name Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve)
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details