Daemar Inc. Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) HS-20

Description
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black
Description
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black

Suppliers

Company
Product
Description
Supplier Links
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) - HS-20 - Daemar Inc.
Lawrenceville, GA, USA
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve)
HS-20
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) HS-20
The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products. Reduces damage to hoses when exposed to critical conditions Prevents oil spill when severe damages or malfunctions occur Protects hydraulic hoses from extreme temperature conditions Material: Woven Textile Sheath Color: Black

The Pig’s Tail™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and optimum compatibility with oils and other organic products.

  • Reduces damage to hoses when exposed to critical conditions
  • Prevents oil spill when severe damages or malfunctions occur
  • Protects hydraulic hoses from extreme temperature conditions

Material: Woven Textile Sheath
Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Sleeving
Product Number HS-20
Product Name Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve)
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details