Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-PA Internal Housing Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs HOI-0212-PA

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-PA Internal Housing Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs - HOI-0212-PA - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-PA Internal Housing Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs
HOI-0212-PA
HOI - Internal Housing Inverted Ring. > HOI-PA Internal Housing Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs HOI-0212-PA
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0212-PA
Product Name HOI - Internal Housing Inverted Ring. > HOI-PA Internal Housing Inverted Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 4600 lbs (2086 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-28 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - DADP-DGC-25-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Constant Section Retaining Rings, Snap Rings - CBS-145 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details