Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | HOI-0187-ZD |
| Product Name | HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs |
| Ring Type | Internal |
| Ring Style | Circlip |
| Ring Load | 2900 lbs (1315 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |