Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs HOI-0143-ZD

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs - HOI-0143-ZD - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs
HOI-0143-ZD
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs HOI-0143-ZD
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0143-ZD
Product Name HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 1800 lbs (816 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.77 inch (45 mm)
View Details
Spiral Retaining Rings - CG-1200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 216300 lbs (98095 kg)
View Details
Retaining Ring - ES-88 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Removing Retaining Rings - WKT-825 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details