Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs HOI-0112-H

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs - HOI-0112-H - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs
HOI-0112-H
HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs HOI-0112-H
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0112-H
Product Name HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 1800 lbs (816 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-50 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Retaining Ring - ES-155 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-137 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 4100 lbs (1859 kg)
View Details
Carbon Spring Steel Internal Ring for 0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 9900 lbs (4490 kg)
Material Carbon Spring Steel
View Details