Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-ZF Internal Housing Inverted Ring ~ Zinc Bright Disc Springs HOI-0093-ZF

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-ZF Internal Housing Inverted Ring ~ Zinc Bright Disc Springs - HOI-0093-ZF - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-ZF Internal Housing Inverted Ring ~ Zinc Bright Disc Springs
HOI-0093-ZF
HOI - Internal Housing Inverted Ring. > HOI-ZF Internal Housing Inverted Ring ~ Zinc Bright Disc Springs HOI-0093-ZF
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0093-ZF
Product Name HOI - Internal Housing Inverted Ring. > HOI-ZF Internal Housing Inverted Ring ~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 1250 lbs (567 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Retaining Ring 65Mn - WKT-145 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-25 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CL-318 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10360 lbs (4698 kg)
View Details