Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs HOI-0075-Z3X

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - HOI-0075-Z3X - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
HOI-0075-Z3X
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs HOI-0075-Z3X
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0075-Z3X
Product Name HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 850 lbs (385 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-700 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-40 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 350 lbs (159 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details