Daemar Inc. HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs HO-0315-H-A

Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet
Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs - HO-0315-H-A - Daemar Inc.
Lawrenceville, GA, USA
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs
HO-0315-H-A
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs HO-0315-H-A
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-0315-H-A
Product Name HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 12000 lbs (5442 kg)
Material Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 3.15 inch (80 mm)
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - WKT-156 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-250 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details