Daemar Inc. HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs HO-0231-ZF

Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet
Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs - HO-0231-ZF - Daemar Inc.
Lawrenceville, GA, USA
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs
HO-0231-ZF
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs HO-0231-ZF
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-0231-ZF
Product Name HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 6200 lbs (2812 kg)
Material Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.4331 inch (11 mm)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-175 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 8050 lbs (3651 kg)
View Details
Retaining Ring - EH-46 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring installation - WKT-662 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details