Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | HO-0212-ZF |
| Product Name | HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs |
| Ring Type | Internal |
| Ring Style | Circlip |
| Ring Load | 6200 lbs (2812 kg) |
| Material | Spring Steel |
| Finish | Coating or Plating |