Daemar Inc. HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs HO-0125-H-A

Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet
Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs - HO-0125-H-A - Daemar Inc.
Lawrenceville, GA, USA
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs
HO-0125-H-A
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs HO-0125-H-A
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-0125-H-A
Product Name HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 2400 lbs (1088 kg)
Material Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Medium Duty 2 Turn Internal Spiral Retaining Ring - medium duty 2 turn internal spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retainer - EAYH-L2-220-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.8661 inch (22 mm)
View Details
Radially Assembled Retaining Rings - C-56 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 550 lbs (249 kg)
View Details