Daemar Inc. HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs HO-0102-ZF

Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet
Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs - HO-0102-ZF - Daemar Inc.
Lawrenceville, GA, USA
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs
HO-0102-ZF
HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs HO-0102-ZF
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-0102-ZF
Product Name HO - Internal Housing Ring > HO-ZF Internal Housing Ring~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 1650 lbs (748 kg)
Material Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Retaining Ring - WKT-875 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Spiral Retaining Rings - CLR-106 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 1802 lbs (817 kg)
View Details