Daemar Inc. HO - Internal Housing Ring > HO-Z3X Internal Housing Ring~ Trivalent Chromate Zinc Plus Sealer Disc Springs HO-0081-Z3X

Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet
Description
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HO - Internal Housing Ring > HO-Z3X Internal Housing Ring~ Trivalent Chromate Zinc Plus Sealer Disc Springs - HO-0081-Z3X - Daemar Inc.
Lawrenceville, GA, USA
HO - Internal Housing Ring > HO-Z3X Internal Housing Ring~ Trivalent Chromate Zinc Plus Sealer Disc Springs
HO-0081-Z3X
HO - Internal Housing Ring > HO-Z3X Internal Housing Ring~ Trivalent Chromate Zinc Plus Sealer Disc Springs HO-0081-Z3X
Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .250 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-0081-Z3X
Product Name HO - Internal Housing Ring > HO-Z3X Internal Housing Ring~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 1650 lbs (748 kg)
Material Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Retaining Ring - EH-88 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Circlips - 2096586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details
Shock absorber retainer - EAYH-L2-125 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details