Daemar Inc. GRO Series, Grommets GRO-7/8-UL

Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black
Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Suppliers

Company
Product
Description
Supplier Links
GRO Series, Grommets - GRO-7/8-UL - Daemar Inc.
Lawrenceville, GA, USA
GRO Series, Grommets
GRO-7/8-UL
GRO Series, Grommets GRO-7/8-UL
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number GRO-7/8-UL
Product Name GRO Series, Grommets
Shape Round
Construction / Type One Piece
Inside Diameter 0.3500 inch (8.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers
Cable Grommets - 117641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1575 inch (4 mm)
Material Other; Thermoplastic Elastomer
View Details