Daemar Inc. GRO Series, Grommets GRO-1-UL

Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black
Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Suppliers

Company
Product
Description
Supplier Links
GRO Series, Grommets - GRO-1-UL - Daemar Inc.
Lawrenceville, GA, USA
GRO Series, Grommets
GRO-1-UL
GRO Series, Grommets GRO-1-UL
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number GRO-1-UL
Product Name GRO Series, Grommets
Shape Round
Construction / Type One Piece
Inside Diameter 0.3500 inch (8.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Screw Grommets - 36-776-ND - DigiKey
Keystone Electronics Corp.
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details