Daemar Inc. GC-SH Series, Masking Die Cuts GC-SH-01375

Description
Glass Cloth Discs - Description GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, PC198 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donut Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions,at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Glass Cloth Discs - Description GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, PC198 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donut Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions,at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
GC-SH Series, Masking Die Cuts - GC-SH-01375 - Daemar Inc.
Lawrenceville, GA, USA
GC-SH Series, Masking Die Cuts
GC-SH-01375
GC-SH Series, Masking Die Cuts GC-SH-01375
Glass Cloth Discs - Description GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability In addition to these discs, PC198 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donut Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions,at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Glass Cloth Discs -

Description
GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core.

Recommended for
High temperature Powder coating, Thermal spraying, Blasting

Temperature Range
Maximum temperature 500 ºF (260 ºC)

Availability
In addition to these discs, PC198 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donut
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions,at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number GC-SH-01375
Product Name GC-SH Series, Masking Die Cuts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Large Area Masking Film - 51134 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PE - Polyethylene
Materials of Construction Plastic / Polymer
Thickness 0.0033 inches (0.0841 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details