Glass Cloth Discs -
Description
GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core.
Recommended for
High temperature Powder coating, Thermal spraying, Blasting
Temperature Range
Maximum temperature 500 ºF (260 ºC)
Availability
In addition to these discs, PC198 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:
Storage conditions
Items should be stored in dry conditions,at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
| Daemar Inc. | |
|---|---|
| Product Category | Masking Tapes |
| Product Number | GC-SH-00625 |
| Product Name | GC-SH Series, Masking Die Cuts |
| Color | White |