Daemar Inc. Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS) FRAS-75

Description
Pig’s Tail™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low electrical resistance, helping to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical environments Allows bundling of multiple or single hose according to requirement MSHA (The Mine Safety and Health Administration) certified and approved for safe usage in mines Material: High Density Polyethylene Color: Black
Description
Pig’s Tail™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low electrical resistance, helping to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical environments Allows bundling of multiple or single hose according to requirement MSHA (The Mine Safety and Health Administration) certified and approved for safe usage in mines Material: High Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS) - FRAS-75 - Daemar Inc.
Lawrenceville, GA, USA
Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS)
FRAS-75
Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS) FRAS-75
Pig’s Tail™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low electrical resistance, helping to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical environments Allows bundling of multiple or single hose according to requirement MSHA (The Mine Safety and Health Administration) certified and approved for safe usage in mines Material: High Density Polyethylene Color: Black

Pig’s Tail™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity.

In addition to being flame retardant, these wraps are designed to have low electrical resistance, helping to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards

  • Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical environments
  • Allows bundling of multiple or single hose according to requirement
  • MSHA (The Mine Safety and Health Administration) certified and approved for safe usage in mines

Material: High Density Polyethylene
Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Sleeving
Product Number FRAS-75
Product Name Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS)
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
Sleeve - NPFC-S-2G38-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details