Daemar Inc. EZ-SH Series, Masking Die Cuts EZ-SH-05000

Description
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
EZ-SH Series, Masking Die Cuts - EZ-SH-05000 - Daemar Inc.
Lawrenceville, GA, USA
EZ-SH Series, Masking Die Cuts
EZ-SH-05000
EZ-SH Series, Masking Die Cuts EZ-SH-05000
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

E-Z Peel™ Discs -

Description
E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core.

Recommended for
Spray painting

Temperature Range
Maximum temperature 200 ºF (93 ºC)

Availability
In addition to these discs, this tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number EZ-SH-05000
Product Name EZ-SH Series, Masking Die Cuts
Color OFF-WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
3M 2693 Masking Tape - 2693 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
View Details
Crepe Paper Masking - 4308 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0067 inches (0.1702 mm)
View Details