Daemar Inc. EZ-SH Series, Masking Die Cuts EZ-SH-01312

Description
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
EZ-SH Series, Masking Die Cuts - EZ-SH-01312 - Daemar Inc.
Lawrenceville, GA, USA
EZ-SH Series, Masking Die Cuts
EZ-SH-01312
EZ-SH Series, Masking Die Cuts EZ-SH-01312
E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Recommended for Spray painting Temperature Range Maximum temperature 200 ºF (93 ºC) Availability In addition to these discs, this tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

E-Z Peel™ Discs -

Description
E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core.

Recommended for
Spray painting

Temperature Range
Maximum temperature 200 ºF (93 ºC)

Availability
In addition to these discs, this tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number EZ-SH-01312
Product Name EZ-SH Series, Masking Die Cuts
Color OFF-WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Clear
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
High Temperature Performance Masking Tape - CP650 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0065 inches (0.1651 mm)
View Details