Daemar Inc. EV-SH Series, Masking Die Cuts EV-SH-00812

Description
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
EV-SH Series, Masking Die Cuts - EV-SH-00812 - Daemar Inc.
Lawrenceville, GA, USA
EV-SH Series, Masking Die Cuts
EV-SH-00812
EV-SH Series, Masking Die Cuts EV-SH-00812
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Electroplaters Vinyl Tape -

Description
These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking.

Recommended for
Plating where good chemical resistance is required

Temperature Range
Maximum temperature 170ºF (77ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number EV-SH-00812
Product Name EV-SH Series, Masking Die Cuts
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
Peel 2.38 lbs/in (4.16 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 5 inches (127 mm)
View Details
6.3 mil Performance Yellow Masking Tape - 301+ - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0063 inches (0.1600 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-5000 - Caplugs
Specs
Materials of Construction Polyester
View Details