Daemar Inc. EV-SH Series, Masking Die Cuts EV-SH-00250

Description
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
EV-SH Series, Masking Die Cuts - EV-SH-00250 - Daemar Inc.
Lawrenceville, GA, USA
EV-SH Series, Masking Die Cuts
EV-SH-00250
EV-SH Series, Masking Die Cuts EV-SH-00250
Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking. Recommended for Plating where good chemical resistance is required Temperature Range Maximum temperature 170ºF (77ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Electroplaters Vinyl Tape -

Description
These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be used for identification purposes such as color coding items and walkway marking.

Recommended for
Plating where good chemical resistance is required

Temperature Range
Maximum temperature 170ºF (77ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number EV-SH-00250
Product Name EV-SH Series, Masking Die Cuts
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-4000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Moderate Temp Performance Masking Tape - CP450 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0068 inches (0.1727 mm)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
View Details
Masking Tapes - 677027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Rubber
Materials of Construction Paper
View Details