Daemar Inc. EN - External Retaining Rings EN-0425

Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches
Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

Suppliers

Company
Product
Description
Supplier Links
EN - External Retaining Rings - EN-0425 - Daemar Inc.
Lawrenceville, GA, USA
EN - External Retaining Rings
EN-0425
EN - External Retaining Rings EN-0425
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

EN series external notched rings for shaft applications.
For shaft diameters ranging from 2-1/16"to 5"
Size Range: 2.063 - 5.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number EN-0425
Product Name EN - External Retaining Rings
Ring Type External
Ring Load 16600 lbs (7528 kg)
Shaft Diameter 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-140 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Retainer - EAYH-L2-160-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CL-412 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 16040 lbs (7274 kg)
View Details