EN series external notched rings for shaft applications.
For shaft diameters ranging from 2-1/16"to 5"
Size Range: 2.063 - 5.00 inches
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | EN-0393 |
| Product Name | EN - External Retaining Rings |
| Ring Type | External |
| Ring Load | 17040 lbs (7728 kg) |
| Shaft Diameter | 4.07 inch (103 mm) |