Daemar Inc. EN - External Retaining Rings EN-0293

Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches
Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

Suppliers

Company
Product
Description
Supplier Links
EN - External Retaining Rings - EN-0293 - Daemar Inc.
Lawrenceville, GA, USA
EN - External Retaining Rings
EN-0293
EN - External Retaining Rings EN-0293
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

EN series external notched rings for shaft applications.
For shaft diameters ranging from 2-1/16"to 5"
Size Range: 2.063 - 5.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number EN-0293
Product Name EN - External Retaining Rings
Ring Type External
Ring Load 9840 lbs (4463 kg)
Shaft Diameter 2.94 inch (74.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Section Retaining Ring For Shaft - constant section retaining ring for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details
Shock absorber retainer - DAYP-L8-40 - Festo Corporation
Specs
Design Units Metric
View Details
Constant Section Retaining Rings, Snap Rings - CBS-32 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details