Daemar Inc. EN - External Retaining Rings EN-0262

Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches
Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

Suppliers

Company
Product
Description
Supplier Links
EN - External Retaining Rings - EN-0262 - Daemar Inc.
Lawrenceville, GA, USA
EN - External Retaining Rings
EN-0262
EN - External Retaining Rings EN-0262
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

EN series external notched rings for shaft applications.
For shaft diameters ranging from 2-1/16"to 5"
Size Range: 2.063 - 5.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number EN-0262
Product Name EN - External Retaining Rings
Ring Type External
Ring Load 8020 lbs (3637 kg)
Shaft Diameter 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Smooth Edge Elastic Retaining Ring - smooth edge elastic retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Shock absorber retainer - DAYP-E21-60 - Festo Corporation
Specs
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-21 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 100 lbs (45.35 kg)
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details