Daemar Inc. EN - External Retaining Rings EN-0225

Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches
Description
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

Suppliers

Company
Product
Description
Supplier Links
EN - External Retaining Rings - EN-0225 - Daemar Inc.
Lawrenceville, GA, USA
EN - External Retaining Rings
EN-0225
EN - External Retaining Rings EN-0225
EN series external notched rings for shaft applications. For shaft diameters ranging from 2-1/16"to 5" Size Range: 2.063 - 5.00 inches

EN series external notched rings for shaft applications.
For shaft diameters ranging from 2-1/16"to 5"
Size Range: 2.063 - 5.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number EN-0225
Product Name EN - External Retaining Rings
Ring Type External
Ring Load 6200 lbs (2812 kg)
Shaft Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKT-975 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-80 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-275 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 14390 lbs (6526 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details