Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place.
Size Range: .092 in - .375 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | EL-0025-H |
| Product Name | EL - External Bowed Locking Ring. > EL-H - External Bowed Locking Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Bowed |
| Ring Load | 305 lbs (138 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |