Daemar Inc. EL - External Bowed Locking Ring. > EL-ZF - External Bowed Locking Ring ~ Zinc Bright Disc Springs EL-0009-ZF

Description
Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place. Size Range: .092 in - .375 in
Datasheet
Description
Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place. Size Range: .092 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL - External Bowed Locking Ring. > EL-ZF - External Bowed Locking Ring ~ Zinc Bright Disc Springs - EL-0009-ZF - Daemar Inc.
Lawrenceville, GA, USA
EL - External Bowed Locking Ring. > EL-ZF - External Bowed Locking Ring ~ Zinc Bright Disc Springs
EL-0009-ZF
EL - External Bowed Locking Ring. > EL-ZF - External Bowed Locking Ring ~ Zinc Bright Disc Springs EL-0009-ZF
Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place. Size Range: .092 in - .375 in

Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place.
Size Range: .092 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number EL-0009-ZF
Product Name EL - External Bowed Locking Ring. > EL-ZF - External Bowed Locking Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 80 lbs (36.28 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKM-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-50 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-177 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 6380 lbs (2893 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details