Daemar Inc. EGL Series, Edge Liners EGL-22-6

Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)
Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Suppliers

Company
Product
Description
Supplier Links
EGL Series, Edge Liners - EGL-22-6 - Daemar Inc.
Lawrenceville, GA, USA
EGL Series, Edge Liners
EGL-22-6
EGL Series, Edge Liners EGL-22-6
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Gaskets and Gasketing
Product Number EGL-22-6
Product Name EGL Series, Edge Liners
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2488541-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sure Stop 350® Gasket -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details