Daemar Inc. EGL Series, Edge Liners EGL-22-4

Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)
Description
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Suppliers

Company
Product
Description
Supplier Links
EGL Series, Edge Liners - EGL-22-4 - Daemar Inc.
Lawrenceville, GA, USA
EGL Series, Edge Liners
EGL-22-4
EGL Series, Edge Liners EGL-22-4
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face of the sheet against scratches, to allow for air circulation between sheets, and to protect workers' hands against sharp edges. Material: High-Density Polyethylene, Low-Density Polyethylene, Vinyl Color: Black (Natural)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Gaskets and Gasketing
Product Number EGL-22-4
Product Name EGL Series, Edge Liners
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
Formulations - Applications - Gasketing - UV FOG 702 - 3702BL60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
CCG Series 4 in. Size Concrete Hose Clamp Replacement Gasket|Master File - CCG400 - Kuriyama of America, Inc.
Specs
Gasket Description Concrete Hose Clamp Replacement Gaskets
Gasket Dimensions 4 in
View Details